Status: | Active |
---|---|
Series: | I3G4250D |
RoHS: | Compliant |
Wide supply voltage: 2.4 V to 3.6 V |
Selectable full scale (245/500/2000 dps) |
I2C/SPI digital output interface |
16-bit rate value data output |
8-bit temperature data output |
Two digital output lines (interrupt and data ready) |
Integrated low- and high-pass filters with user-selectable bandwidth |
Ultra-stable over temperature and time |
Low-voltage-compatible IOs (1.8 V) |
Embedded power-down and sleep mode |
Embedded temperature sensor |
Embedded FIFO |
High shock survivability |
Extended operating temperature range (-40 °C to +85 °C) |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS10938 MEMS motion sensor: 3-axis digital output gyroscope |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Presentations |
---|
ST sensors longevity program |
3-Axis Gyroscope 2000dps I2C/SPI LGA16 | RS |
GYROSCOPE, 3-AXIS, DIGITAL O/P, LGA-16 | Farnell |
I3G4250D Series 3.6 V 6.1 mA Low-Power 3-Axis Angular Rate Sensor - LGA-16 | Future Electronics |
Gyroscope Triple 3.6V 16-Pin LGA T/R | Avnet America |
Gyroscope M4 |Stmicroelectronics I3G4250DTR | Newark Electronics |
Where can I find additional details, specifications and documents for a I3G4250DTR?
Additional datasheets, footprints and schematics for I3G4250DTR are listed on our Part Details page. You can also find images and similar parts to I3G4250DTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I3G4250DTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I3G4250DTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I3G4250DTR fall under?
The I3G4250DTR is listed under MEMS and Sensors > Gyroscopes.
Can I view similar or alternative parts?
You can view similar parts to I3G4250DTR when available in the Gyroscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I3G4250DTR you can contact the distributor directly for product support, shipping queries etc.
Is the I3G4250DTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for I3G4250DTR have stock available?
Authorised distributors including RS, Chip One Stop, Farnell, Future Electronics and Avnet America have stock available or on a lead time for I3G4250DTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I3G4250DTR often in real-time on the comparison pages.
What if I can't find stock of I3G4250DTR?
You can fill out our help required form which you can use to request a quote for I3G4250DTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.