Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.90
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | STM32L052T8Y6 |
Silicon Family Name | - |
For Use With | STM32 Nucleo LoRa Expansion Boards |
Kit Contents | USI LoRaWAN Module Arduino Connectors SMA Connector 50 ohm Antenna Three ST Environmental Sensor |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Expansion Board, Arm Cortex-M0+ Mcu | Newark Electronics |
STM32 Nucleo Series LoRaWAN Evaluation Expansion Board | Future Electronics |
STM32 Nucleo 32-Bit Microcontroller LoRa Expansion Board | Avnet America |
EXPANSION BOARD, ARM CORTEX-M0+ MCU | element14 |
ST SX1272 LoRa LPWAN Communications Expansion Board | Distrelec |
Where can I find additional details, specifications and documents for a I-NUCLEO-LRWAN1?
Additional datasheets, footprints and schematics for I-NUCLEO-LRWAN1 are listed on our Part Details page. You can also find images and similar parts to I-NUCLEO-LRWAN1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I-NUCLEO-LRWAN1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I-NUCLEO-LRWAN1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I-NUCLEO-LRWAN1 fall under?
The I-NUCLEO-LRWAN1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to I-NUCLEO-LRWAN1 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I-NUCLEO-LRWAN1 you can contact the distributor directly for product support, shipping queries etc.
Is the I-NUCLEO-LRWAN1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for I-NUCLEO-LRWAN1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Distrelec have stock available or on a lead time for I-NUCLEO-LRWAN1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I-NUCLEO-LRWAN1 often in real-time on the comparison pages.
What if I can't find stock of I-NUCLEO-LRWAN1?
You can fill out our help required form which you can use to request a quote for I-NUCLEO-LRWAN1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.