Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | Yellow |
Marker Dimensions | - |
I.D. Max | 3.2mm |
I.D. Min | 1.58mm |
Shrink Ratio | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Identification Sleeves |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 3.2mm |
Cable Diameter Min | 1.58mm |
Colour | Yellow |
External Length / Height | 50mm |
Fully Shrunk Diameter | 1.58mm |
Height | 50mm |
I.D. Max Recovered | 1.58mm |
I.D. Recovered Max - Imperial | 0.062" |
I.D. Recovered Max - Metric | 1.58mm |
I.D. Supplied | 3.2mm |
I.D. Supplied - Imperial | 0.125" |
I.D. Supplied - Metric | 3.2mm |
Internal Diameter | 3.2mm |
Length - Imperial | 1.97" |
Length - Metric | 50mm |
Material | Polyolefin |
Pack Quantity | 250 |
Shrink Temperature | 120°C |
Shrink Tubing / Boot Colour | Yellow |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Type | Heat |
Unshrunk Diameter | 3.2mm |
Hx-Sce-3.2-50-4 |Raychem Te Connectivity HX-SCE-3.2-50-4 | Newark Electronics |
HEATSHRINK, IDENTSLEEVE, 3.2MM, PK250 | element14 |
Where can I find additional details, specifications and documents for a HX-SCE-3.2-50-4?
Additional datasheets, footprints and schematics for HX-SCE-3.2-50-4 are listed on our Part Details page. You can also find images and similar parts to HX-SCE-3.2-50-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HX-SCE-3.2-50-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX-SCE-3.2-50-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HX-SCE-3.2-50-4 fall under?
The HX-SCE-3.2-50-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HX-SCE-3.2-50-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HX-SCE-3.2-50-4 you can contact the distributor directly for product support, shipping queries etc.
Is the HX-SCE-3.2-50-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HX-SCE-3.2-50-4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HX-SCE-3.2-50-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HX-SCE-3.2-50-4 often in real-time on the comparison pages.
What if I can't find stock of HX-SCE-3.2-50-4?
You can fill out our help required form which you can use to request a quote for HX-SCE-3.2-50-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.