HX-SCE-1K-12.7-50-4 Cable by TE Connectivity

HEAT SHRINK MARKER 12.7MM YELLOW

Status: Unknown
Series: HX-SCE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for Farnell
Farnell
from US$1,200.28
No stock
Buy Now
Logo for TE Store
TE Store
from US$3.03
3,943
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.79
546
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.04
546
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.63
546
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.84
-
Buy Now
Logo for element14
element14
from US$1,341.57
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.07
-
Buy Now

Specifications

Marker Type Heat Shrinkable Sleeve
Legend -
Marker Material LSZH (Low Smoke Zero Halogen)
Marker Colour Yellow
Marker Dimensions 12.7mm x 50mm
I.D. Max -
I.D. Min 12.7mm
Shrink Ratio 2
Product Range HX-SCE Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

HX-SCE-1K-12.7-50-4 Printable Tubing Type: Ladder Printable Tubing Grade: Low Fire Hazard Shrink Ratio: 2: 1 Primary Product Color: Yellow Markers per Sleeve: 1 Ladder Low Fire Hazard 2: 1 Yellow | Hx-Sce Low Fire Hazard Sleeve | Part Number: HX-SCE-1K-12.7-50-4 | Internal Number: D15532-000 | Alias Number: 7-1201133-8 | TE Connectivity | TE Store
Wire Labels & Markers Hx-Sce-1K-12.7-50-4 |Raychem Te Connectivity HX-SCE-1K-12.7-50-4 | Newark Electronics
Wire Labels&Markers HX-SCE-1K-12.7-50-4 | Rapid Electronics
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America
Thermofit, Printable Tubing, Low Fire Hazard,2:1,Yellow,0.5,HX-SCE-1K-12.7-50-4 | TE Connectivity HX-SCE-1K-12.7-50-4 | RS Americas
HEAT SHRINK MARKER, 12.7MM, YELLOW | element14
HX-SCE-1K-12.7-50-4 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HX-SCE-1K-12.7-50-4?

Additional datasheets, footprints and schematics for HX-SCE-1K-12.7-50-4 are listed on our Part Details page. You can also find images and similar parts to HX-SCE-1K-12.7-50-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HX-SCE-1K-12.7-50-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX-SCE-1K-12.7-50-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HX-SCE-1K-12.7-50-4 fall under?

The HX-SCE-1K-12.7-50-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to HX-SCE-1K-12.7-50-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HX-SCE-1K-12.7-50-4 you can contact the distributor directly for product support, shipping queries etc.

Is the HX-SCE-1K-12.7-50-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HX-SCE-1K-12.7-50-4 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for HX-SCE-1K-12.7-50-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HX-SCE-1K-12.7-50-4 often in real-time on the comparison pages.

What if I can't find stock of HX-SCE-1K-12.7-50-4?

You can fill out our help required form which you can use to request a quote for HX-SCE-1K-12.7-50-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay