Status: | Unknown |
---|---|
Series: | HVZ Series |
RoHS: | Unknown |
Capacitance | 100F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Quick Connect Snap-In |
Product Range | HVZ Series |
Capacitance Tolerance | ± 30% |
Lead Spacing | 10mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 60°C |
ESR | 0.3ohm |
Capacitor Case Style | Can |
Diameter | 25mm |
Height | 50mm |
SVHC | No SVHC (15-Jan-2018) |
100.fv |Kemet HVZ0E107NF-LT | Newark Electronics |
Supercapacitor, EDLC, 100 F, 2.7 V, ± 30% | Avnet America |
Where can I find additional details, specifications and documents for a HVZ0E107NF-LT?
Additional datasheets, footprints and schematics for HVZ0E107NF-LT are listed on our Part Details page. You can also find images and similar parts to HVZ0E107NF-LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HVZ0E107NF-LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HVZ0E107NF-LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HVZ0E107NF-LT fall under?
The HVZ0E107NF-LT is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to HVZ0E107NF-LT when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HVZ0E107NF-LT you can contact the distributor directly for product support, shipping queries etc.
Is the HVZ0E107NF-LT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HVZ0E107NF-LT have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for HVZ0E107NF-LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HVZ0E107NF-LT often in real-time on the comparison pages.
What if I can't find stock of HVZ0E107NF-LT?
You can fill out our help required form which you can use to request a quote for HVZ0E107NF-LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.