Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
No stock
|
Buy Now |
Device Topology | Flyback |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | NSOIC |
No. of Pins | 16Pins |
Input Voltage Min | 11.5V |
Input Voltage Max | 23V |
Switching Frequency | 166kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Dimming Control Type | PWM |
Topology | Flyback |
LED DRIVER, 800V, 166KHZ, 5%, 16SOIC | Farnell |
Where can I find additional details, specifications and documents for a HVLED805?
Additional datasheets, footprints and schematics for HVLED805 are listed on our Part Details page. You can also find images and similar parts to HVLED805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HVLED805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HVLED805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HVLED805 fall under?
The HVLED805 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to HVLED805 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HVLED805 you can contact the distributor directly for product support, shipping queries etc.
Is the HVLED805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HVLED805 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HVLED805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HVLED805 often in real-time on the comparison pages.
What if I can't find stock of HVLED805?
You can fill out our help required form which you can use to request a quote for HVLED805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.