Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TMDSHVPFCMTRKIT |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | DC Brushless Motor |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Family Name | Piccolo - TMS320F280xx |
Kit Contents | Brushless motor |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Voltage (160V) Brushless DC Motor (BLDC) with Hall Effect Sensors for TMDSHVPFCMTRKIT |
Motor, Bldc, For Tmdshvmtrpfckit | Newark Electronics |
Where can I find additional details, specifications and documents for a HVBLDCMTR?
Additional datasheets, footprints and schematics for HVBLDCMTR are listed on our Part Details page. You can also find images and similar parts to HVBLDCMTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HVBLDCMTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HVBLDCMTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HVBLDCMTR fall under?
The HVBLDCMTR is listed under Development Boards Evaluation Tools > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to HVBLDCMTR when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HVBLDCMTR you can contact the distributor directly for product support, shipping queries etc.
Is the HVBLDCMTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HVBLDCMTR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HVBLDCMTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HVBLDCMTR often in real-time on the comparison pages.
What if I can't find stock of HVBLDCMTR?
You can fill out our help required form which you can use to request a quote for HVBLDCMTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.