HV2225Y102KXMATHV Capacitors by Vishay Intertechnology

Surface Mount Multilayer Ceramic Chip Capacitor Solutions for High Voltage Applications

Status: Unknown
Series: HV High Voltage Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Farnell
Farnell
from US$1.36
413
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.98
413
in stock
Buy Now
Logo for element14
element14
from US$1.44
413
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.77
320
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.84
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.17
-
Buy Now

Features

High voltage breakdown compared to standard design
High reliability serial electrode design
Polymer termination available for intensive, board flex requirements
Applications
Input filter capacitors
Output filter capacitors
Snubber capacitors reduce MOSFET voltage spikes

Resources



Packaging Information
VJ Vitramon Packaging


Published Articles
Published Article

Support Tools
Infographic

Technical Notes
Tech Note TN-0029

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

Cap, 1000Pf, 5 Kv, 10%, X7R, 2225 | Newark Electronics
CAP, 1000PF, 5 KV, 10%, X7R, 2225 | element14
KC 1,0nF 2225 10% 5000V X7R | Rutronik
Multilayer Ceramic Capacitor, 1000 pF, 5000 V, ± 10%, X7R, 2225 [5664 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HV2225Y102KXMATHV?

Additional datasheets, footprints and schematics for HV2225Y102KXMATHV are listed on our Part Details page. You can also find images and similar parts to HV2225Y102KXMATHV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HV2225Y102KXMATHV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV2225Y102KXMATHV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HV2225Y102KXMATHV fall under?

The HV2225Y102KXMATHV is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to HV2225Y102KXMATHV when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HV2225Y102KXMATHV you can contact the distributor directly for product support, shipping queries etc.

Is the HV2225Y102KXMATHV RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for HV2225Y102KXMATHV have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rutronik have stock available or on a lead time for HV2225Y102KXMATHV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HV2225Y102KXMATHV often in real-time on the comparison pages.

What if I can't find stock of HV2225Y102KXMATHV?

You can fill out our help required form which you can use to request a quote for HV2225Y102KXMATHV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay