Status: | Unknown |
---|---|
Series: | HV High Voltage Series |
RoHS: | Compliant |
High voltage breakdown compared to standard design |
High reliability serial electrode design |
Polymer termination available for intensive, board flex requirements |
Applications |
---|
Input filter capacitors |
Output filter capacitors |
Snubber capacitors reduce MOSFET voltage spikes |
Datasheet |
---|
HV High Voltage Series |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Technical Notes |
---|
Tech Note TN-0029 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Cap, Mlcc, X7R, 3900Pf, 3Kv, 1812 | Newark Electronics |
Multilayer Ceramic Capacitor, 3900 pF, 3000 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
CAP, 3900PF, 3 KV, 10%, X7R, 1812 | element14 |
Where can I find additional details, specifications and documents for a HV1812Y392KXHATHV?
Additional datasheets, footprints and schematics for HV1812Y392KXHATHV are listed on our Part Details page. You can also find images and similar parts to HV1812Y392KXHATHV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV1812Y392KXHATHV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV1812Y392KXHATHV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV1812Y392KXHATHV fall under?
The HV1812Y392KXHATHV is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to HV1812Y392KXHATHV when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV1812Y392KXHATHV you can contact the distributor directly for product support, shipping queries etc.
Is the HV1812Y392KXHATHV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for HV1812Y392KXHATHV have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for HV1812Y392KXHATHV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV1812Y392KXHATHV often in real-time on the comparison pages.
What if I can't find stock of HV1812Y392KXHATHV?
You can fill out our help required form which you can use to request a quote for HV1812Y392KXHATHV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.