Status: | Unknown |
---|---|
Series: | UltraFET Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.031ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 75W |
Transistor Case Style | TO-252AA |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | UltraFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
MOSFET, N-CH, 60V, 20A, TO-252AA-3 | Farnell |
Transistor,mosfet,n-Channel,60V V(Br)Dss,20A I(D),to-252Aa Rohs Compliant: Yes |Onsemi HUFA76419D3ST | Newark Electronics |
Trans MOSFET N-CH 60V 20A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a HUFA76419D3ST?
Additional datasheets, footprints and schematics for HUFA76419D3ST are listed on our Part Details page. You can also find images and similar parts to HUFA76419D3ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HUFA76419D3ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HUFA76419D3ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HUFA76419D3ST fall under?
The HUFA76419D3ST is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to HUFA76419D3ST when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HUFA76419D3ST you can contact the distributor directly for product support, shipping queries etc.
Is the HUFA76419D3ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HUFA76419D3ST have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for HUFA76419D3ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HUFA76419D3ST often in real-time on the comparison pages.
What if I can't find stock of HUFA76419D3ST?
You can fill out our help required form which you can use to request a quote for HUFA76419D3ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.