HUF76423P3 MOSFETs by ON Semiconductor

N-Channel Logic Level UltraFET Power MOSFET 60V, 33A, 35mΩ


N-Channel Logic Level UltraFET Power MOSFET 60 V, 33 A, 35 mΩ

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for RS
RS
from US$1.07
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
1,600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.59
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.58
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.56
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.75
-
Buy Now
Logo for Farnell
Farnell
from US$0.39
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Ultra Low On-Resistance  - rDS(ON) = 0.030Ω, VGS = 10V  - rDS(ON) = 0.035Ω, VGS = 5V
Simulation Models  - Temperature Compensated PSPICE® and SABER™ Electrical Models   - SPICE and SABER Thermal Impedance Models
Peak Current vs Pulse Width Curve
UIS Rating Curve
Switching Time vs RGS Curves
Applications
AC-DC Merchant Power Supply - Servers & Workstations
Server & Mainframe
End Products
Workstation

Specifications

Description HUF76423P3
Compliance Pb-free Halide free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 60
VGS Max (V) ±16
VGS(th) Max (V) 3
ID Max (A) 33
PD Max (W) 85
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) 38
RDS(on) Max @ VGS = 10 V (mΩ) 30
Qg Typ @ VGS = 4.5 V (nC) 38
Qg Typ @ VGS = 10 V (nC) 15
Ciss Typ (pF) 1060
Package Type TO-220-3

Alternative Descriptions

Trans MOSFET N-CH 60V 35A 3-Pin(3+Tab) TO-220AB Rail | EBV Elektronik
MOSFET, Fairchild, HUF76423P3 | RS
Transistor,mosfet,n-Channel,60V V(Br)Dss,33A I(D),to-220Ab Rohs Compliant: Yes |Onsemi HUF76423P3 | Newark Electronics
N-Channel 60 V 0.035 Ohm Logic Level UltraFET Power Mosfet-TO-220AB | Future Electronics
Transistor, N-channel, UltraFET power MOSFET, 55V, 75A, 8mOhm, TO-220AB | ON Semiconductor HUF76423P3 | RS Americas
MOSFET, 60V, 33A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HUF76423P3?

Additional datasheets, footprints and schematics for HUF76423P3 are listed on our Part Details page. You can also find images and similar parts to HUF76423P3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HUF76423P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HUF76423P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HUF76423P3 fall under?

The HUF76423P3 is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to HUF76423P3 when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HUF76423P3 you can contact the distributor directly for product support, shipping queries etc.

Is the HUF76423P3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for HUF76423P3 have stock available?

Authorised distributors including EBV Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for HUF76423P3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HUF76423P3 often in real-time on the comparison pages.

What if I can't find stock of HUF76423P3?

You can fill out our help required form which you can use to request a quote for HUF76423P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay