Status: | Active |
---|---|
Series: | HUF75545S3S |
RoHS: | Compliant |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.79
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.82
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
-
|
Buy Now | |
Future Electronics
from US$1.66
|
-
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
element14
from US$1.89
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Low On-Resistance rDS(ON) = 0.010 Ω, VGS = 10 V |
Temperature Compensated PSPICE® and SABERTM Electrical Models |
Spice and SABER Thermal Impedance Models |
Peak Current vs Pulse Width Curve |
UIS Rating Curve |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
End Products |
---|
Workstation |
Description | HUF75545S3S |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 75 |
PD Max (W) | 270 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 10 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 105 |
Ciss Typ (pF) | 3750 |
Package Type | D2PAK-3 / TO-263-2 |
Fet 80V 10.0 Mohm D2Pak Rohs Compliant: Yes |Onsemi HUF75545S3ST | Newark Electronics |
N-Channel 80 V 0.01 Ohm Surface Mount UltraFET Power Mosfet - TO-263AB | Future Electronics |
Trans MOSFET N-CH 80V 75A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N CH, 80V, 75A, TO-263AB-3 | element14 |
Where can I find additional details, specifications and documents for a HUF75545S3ST?
Additional datasheets, footprints and schematics for HUF75545S3ST are listed on our Part Details page. You can also find images and similar parts to HUF75545S3ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HUF75545S3ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HUF75545S3ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HUF75545S3ST fall under?
The HUF75545S3ST is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to HUF75545S3ST when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HUF75545S3ST you can contact the distributor directly for product support, shipping queries etc.
Is the HUF75545S3ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HUF75545S3ST have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for HUF75545S3ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HUF75545S3ST often in real-time on the comparison pages.
What if I can't find stock of HUF75545S3ST?
You can fill out our help required form which you can use to request a quote for HUF75545S3ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.