Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
506
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
2,934
in stock
|
Buy Now | |
element14
from US$1.42
|
2,934
in stock
|
Buy Now | |
Farnell
from US$1.42
|
2,934
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.66
|
130
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$2.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Low On-Resistance rDS(ON) = 0.010 Ω, VGS = 10 V |
Temperature Compensated PSPICE® and SABERTMElectrical Models |
Spice and SABER Thermal Impedance Models |
Peak Current vs Pulse Width Curve |
UIS Rating Curve |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
End Products |
---|
Workstation |
Description | HUF75545P3 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 75 |
PD Max (W) | 270 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 10 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 105 |
Ciss Typ (pF) | 3750 |
Package Type | TO-220-3 |
Mosfet Transistor, N Channel, 75 A, 80 V, 10 Mohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi HUF75545P3 | Newark Electronics |
MOSFET,N CH,80V,75A,TO220AB | element14 |
MOSFET, Fairchild, HUF75545P3 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 80 V 0.01 Ohm Flange Mount UltraFET Power Mosfet - TO-220AB | Future Electronics |
Trans MOSFET N-CH 80V 75A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Fairchild HUF75545P3 N-channel MOSFET Transistor, 75 A, 55 V, 3-Pin TO-220AB | ON Semiconductor HUF75545P3 | RS Americas |
Where can I find additional details, specifications and documents for a HUF75545P3?
Additional datasheets, footprints and schematics for HUF75545P3 are listed on our Part Details page. You can also find images and similar parts to HUF75545P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HUF75545P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HUF75545P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HUF75545P3 fall under?
The HUF75545P3 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to HUF75545P3 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HUF75545P3 you can contact the distributor directly for product support, shipping queries etc.
Is the HUF75545P3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HUF75545P3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for HUF75545P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HUF75545P3 often in real-time on the comparison pages.
What if I can't find stock of HUF75545P3?
You can fill out our help required form which you can use to request a quote for HUF75545P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.