Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
364
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
398
in stock
|
Buy Now | |
element14
from US$0.88
|
398
in stock
|
Buy Now | |
Farnell
from US$0.87
|
398
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,100
in stock
|
Buy Now | |
Avnet Silica
-
|
1,100
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
Avnet Asia
from US$0.84
|
-
|
Buy Now |
75A, 55V |
SPICE and SABER Thermal Impedance Models |
Temperature Compensated PSPICE® and SABER™ Models |
Peak Current vs Pulse Width Curve |
UIS Rating Curve |
Related Literature - TB334, "Guidelines for Soldering Surface Mount Components to PC Boards" |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
End Products |
---|
Workstation |
Description | HUF75339P3 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 55 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 75 |
PD Max (W) | 200 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 12 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 60 |
Ciss Typ (pF) | 2000 |
Package Type | TO-220-3 |
N-Channel 55 V 0.012 Ohm Flange Mount UltraFET Power Mosfet - TO-220AB | Future Electronics |
Mosfet Transistor, N Channel, 75 A, 55 V, 12 Mohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi HUF75339P3 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
MOSFET N-Channel 55V 75A TO220AB | RS |
Trans MOSFET N-CH 55V 75A 3-Pin(3+Tab) TO-220AB Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a HUF75339P3?
Additional datasheets, footprints and schematics for HUF75339P3 are listed on our Part Details page. You can also find images and similar parts to HUF75339P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HUF75339P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HUF75339P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HUF75339P3 fall under?
The HUF75339P3 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to HUF75339P3 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HUF75339P3 you can contact the distributor directly for product support, shipping queries etc.
Is the HUF75339P3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HUF75339P3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for HUF75339P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HUF75339P3 often in real-time on the comparison pages.
What if I can't find stock of HUF75339P3?
You can fill out our help required form which you can use to request a quote for HUF75339P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.