Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 490mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 490mV |
RoHS Compliant | Yes |
Schottky Rect, Dual, 60V, 20A, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a HTR20L60CT?
Additional datasheets, footprints and schematics for HTR20L60CT are listed on our Part Details page. You can also find images and similar parts to HTR20L60CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTR20L60CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTR20L60CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTR20L60CT fall under?
The HTR20L60CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to HTR20L60CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTR20L60CT you can contact the distributor directly for product support, shipping queries etc.
Is the HTR20L60CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTR20L60CT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HTR20L60CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTR20L60CT often in real-time on the comparison pages.
What if I can't find stock of HTR20L60CT?
You can fill out our help required form which you can use to request a quote for HTR20L60CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.