Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 740mV |
Forward Surge Current Ifsm Max | 140A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 740mV |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HTR20L100CT?
Additional datasheets, footprints and schematics for HTR20L100CT are listed on our Part Details page. You can also find images and similar parts to HTR20L100CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTR20L100CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTR20L100CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTR20L100CT fall under?
The HTR20L100CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to HTR20L100CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTR20L100CT you can contact the distributor directly for product support, shipping queries etc.
Is the HTR20L100CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTR20L100CT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HTR20L100CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTR20L100CT often in real-time on the comparison pages.
What if I can't find stock of HTR20L100CT?
You can fill out our help required form which you can use to request a quote for HTR20L100CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.