Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$422.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$422.26
|
4
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | SM28VLT32 |
Kit Application Type | Memory |
Application Sub Type | - |
Kit Contents | Eval Board SM28VLT32 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 32Mb Flash 12MHz Clock 1000hrs Data Retention SPI Read/Write & Erase 3.3V I/O & 1.9V Core Pwr |
EVALUATION BOARD, FLASH MEMORY | Farnell |
Where can I find additional details, specifications and documents for a HTFLASHEVM?
Additional datasheets, footprints and schematics for HTFLASHEVM are listed on our Part Details page. You can also find images and similar parts to HTFLASHEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTFLASHEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTFLASHEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTFLASHEVM fall under?
The HTFLASHEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to HTFLASHEVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTFLASHEVM you can contact the distributor directly for product support, shipping queries etc.
Is the HTFLASHEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTFLASHEVM have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HTFLASHEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTFLASHEVM often in real-time on the comparison pages.
What if I can't find stock of HTFLASHEVM?
You can fill out our help required form which you can use to request a quote for HTFLASHEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.