Status: | Unknown |
---|---|
Series: | HTAT Series |
RoHS: | Unknown |
Prices starting from US$9.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.43
|
129
in stock
|
Buy Now | |
TTI Europe
from US$9.55
|
950
in stock
|
Buy Now | |
Rapid Electronics
from US$32.29
|
308
in stock
|
Buy Now | |
Chip One Stop
from US$39.00
|
308
in stock
|
Buy Now | |
Newark Electronics
from US$24.64
|
271
in stock
|
Buy Now | |
element14
from US$24.43
|
271
in stock
|
Buy Now | |
Farnell
from US$21.98
|
271
in stock
|
Buy Now | |
WireMasters
from US$19.72
|
175
in stock
|
Buy Now | |
Avnet America
from US$27.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.945" |
I.D. Supplied - Metric | 24mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | 0.236" |
I.D. Recovered Max - Metric | 6mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | HTAT Series |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (27-Jun-2018) |
HTAT-24/6-0-STK | TTI Europe |
Heat Shrink Tubing and Sleeves HTAT-24/6-0-STK | Rapid Electronics |
Heat-Shrink Tubing, 4:1, 24Mm, Black | Newark Electronics |
HEAT-SHRINK TUBING, 4:1, 24MM, BLACK | element14 |
HEAT-SHRINK TUBING, 4: 1, 24MM, BLACK | Farnell |
Heatshrinkable Tubing | WireMasters |
Adhesive lined tubing,24-6mm i/d | RS |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Stick | Avnet America |
Where can I find additional details, specifications and documents for a HTAT-24/6-0-STK?
Additional datasheets, footprints and schematics for HTAT-24/6-0-STK are listed on our Part Details page. You can also find images and similar parts to HTAT-24/6-0-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTAT-24/6-0-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTAT-24/6-0-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTAT-24/6-0-STK fall under?
The HTAT-24/6-0-STK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HTAT-24/6-0-STK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTAT-24/6-0-STK you can contact the distributor directly for product support, shipping queries etc.
Is the HTAT-24/6-0-STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTAT-24/6-0-STK have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for HTAT-24/6-0-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTAT-24/6-0-STK often in real-time on the comparison pages.
What if I can't find stock of HTAT-24/6-0-STK?
You can fill out our help required form which you can use to request a quote for HTAT-24/6-0-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.