Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 10P10C RJ-45 RJ-12 RJ-11 4P4C & 4P2C & DEC/Off Set Plug 6P6C |
Product Range | - |
Colour | Blue |
Weight | 510g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Crimp Tool Type | Ratchet |
---|---|
For Use With | RJ-45, RJ-12, RJ-11 and DEC/Off Set Modular Plug |
Body Material | Middle carbon steel |
Colour | Blue |
Length | 8.3" |
RoHS Compliant | Yes |
Crimp Tool | Newark Electronics |
CRIMP TOOL, ALL IN ONE AMP STYLE | Farnell |
Where can I find additional details, specifications and documents for a HT200AR?
Additional datasheets, footprints and schematics for HT200AR are listed on our Part Details page. You can also find images and similar parts to HT200AR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT200AR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT200AR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT200AR fall under?
The HT200AR is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to HT200AR when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT200AR you can contact the distributor directly for product support, shipping queries etc.
Is the HT200AR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HT200AR have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for HT200AR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT200AR often in real-time on the comparison pages.
What if I can't find stock of HT200AR?
You can fill out our help required form which you can use to request a quote for HT200AR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.