Status: | Unknown |
---|---|
Series: | HT-SCE Series |
RoHS: | Unknown |
Prices starting from US$5.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.70
|
3,259
in stock
|
Buy Now | |
Rapid Electronics
from US$5.91
|
3,259
in stock
|
Buy Now | |
Chip One Stop
from US$7.40
|
3,259
in stock
|
Buy Now | |
WireMasters
-
|
1,750
in stock
|
Buy Now | |
Avnet America
from US$7.50
|
-
|
Buy Now | |
RS Americas
from US$9.46
|
-
|
Buy Now | |
element14
from US$2,166.48
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | Fluoropolymer |
Marker Colour | Black |
Marker Dimensions | 18mm x 50mm |
I.D. Max | - |
I.D. Min | 18mm |
Shrink Ratio | - |
Product Range | HT-SCE Series |
SVHC | No SVHC (15-Jan-2018) |
Ht-Sce-3/4-2.0-0 |Raychem Te Connectivity HT-SCE-3/4-2.0-0 | Newark Electronics |
Wire Labels&Markers HT-SCE-3/4-2.0-0 | Rapid Electronics |
Identification Product | WireMasters |
HT-SCE-3/4-2.0-0 | Avnet America |
Raychem | RS Americas |
HEAT SHRINK MARKER, 18MM, BLACK | element14 |
Where can I find additional details, specifications and documents for a HT-SCE-3/4-2.0-0?
Additional datasheets, footprints and schematics for HT-SCE-3/4-2.0-0 are listed on our Part Details page. You can also find images and similar parts to HT-SCE-3/4-2.0-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT-SCE-3/4-2.0-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT-SCE-3/4-2.0-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT-SCE-3/4-2.0-0 fall under?
The HT-SCE-3/4-2.0-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HT-SCE-3/4-2.0-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT-SCE-3/4-2.0-0 you can contact the distributor directly for product support, shipping queries etc.
Is the HT-SCE-3/4-2.0-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HT-SCE-3/4-2.0-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, WireMasters and Avnet America have stock available or on a lead time for HT-SCE-3/4-2.0-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT-SCE-3/4-2.0-0 often in real-time on the comparison pages.
What if I can't find stock of HT-SCE-3/4-2.0-0?
You can fill out our help required form which you can use to request a quote for HT-SCE-3/4-2.0-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.