Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.23
|
274
in stock
|
Buy Now | |
element14
from US$27.96
|
328
in stock
|
Buy Now | |
Newark Electronics
from US$38.19
|
310
in stock
|
Buy Now | |
Rapid Electronics
from US$59.49
|
215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.55
|
198
in stock
|
Buy Now | |
Schukat Electronic
from US$20.55
|
7
in stock
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 30-18AWG D-Sub Contacts |
Product Range | - |
Length | 210mm |
Length Imperial | 8.25" |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 30AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 30-18AWG D-Sub Contacts |
Colour | Blue |
Crimp Application | D Sub |
Length | 210mm |
RoHS Compliant | Yes |
CRIMP TOOL, RATCHET, 30-18AWG | element14 |
Ratchet Crimping Tool, D Sub Contacts 18-22 & 24-30 Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a HT-225D?
Additional datasheets, footprints and schematics for HT-225D are listed on our Part Details page. You can also find images and similar parts to HT-225D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT-225D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT-225D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT-225D fall under?
The HT-225D is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to HT-225D when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT-225D you can contact the distributor directly for product support, shipping queries etc.
Is the HT-225D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HT-225D have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for HT-225D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT-225D often in real-time on the comparison pages.
What if I can't find stock of HT-225D?
You can fill out our help required form which you can use to request a quote for HT-225D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.