Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Spacer Material | PVC (Polyvinylchloride) |
---|---|
Outer Diameter | 9.525mm |
Inner Diameter | 3.581mm |
Overall Length | 19.05mm |
Product Range | - |
Bore Size | 3.6mm |
External Width | 9.5mm |
Thread Size - Imperial | #8 |
Spacer, Pvc, 9.5Mm X 19.1Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a HSS-86?
Additional datasheets, footprints and schematics for HSS-86 are listed on our Part Details page. You can also find images and similar parts to HSS-86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSS-86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSS-86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSS-86 fall under?
The HSS-86 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to HSS-86 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSS-86 you can contact the distributor directly for product support, shipping queries etc.
Is the HSS-86 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSS-86 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HSS-86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSS-86 often in real-time on the comparison pages.
What if I can't find stock of HSS-86?
You can fill out our help required form which you can use to request a quote for HSS-86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.