HSS-44 Prototyping & Accessories by Multicomp

SPACER PVC 4.8MM X 12.7MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.08

Distributor Stock
Logo for Farnell
Farnell
from US$9.65
No stock
Buy Now
Logo for element14
element14
from US$6.08
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Spacer Type Hex
Spacer Material PVC (Polyvinylchloride)
Outer Diameter 4.75mm
Inner Diameter 2.591mm
Overall Length 12.7mm
Product Range -
Bore Size 2.6mm
External Width 4.8mm

Alternative Descriptions

Spacer, Pvc, 4.8Mm X 12.7Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSS-44?

Additional datasheets, footprints and schematics for HSS-44 are listed on our Part Details page. You can also find images and similar parts to HSS-44 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSS-44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSS-44 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSS-44 fall under?

The HSS-44 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to HSS-44 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSS-44 you can contact the distributor directly for product support, shipping queries etc.

Is the HSS-44 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSS-44 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HSS-44.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSS-44 often in real-time on the comparison pages.

What if I can't find stock of HSS-44?

You can fill out our help required form which you can use to request a quote for HSS-44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay