HSP062-2M6 ESD Protection by STMicroelectronics

2-line ESD protection for high speed lines

Status: Active
Series: HSP062-2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HSP062-2 is a 2-channel ESD array with a rail to rail architecture designed specifically for the protection of high speed differential lines. The ultralow variation of the capacitance ensures very low influence on signal-skew. The large bandwidth makes it compatible with 5 Gbps. The device is packaged in μQFN-6L (1.45 x 1.0 mm) with a 500 μm pitch.

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Flow-through routing to keep signal integrity
Ultralarge bandwidth: 4.6 GHz
Ultralow capacitance: 0.6 pF
Low leakage current: 100 nA at 25 °C
Extended operating junction temperature range: -40 °C to 150 °C
RoHS compliant

Resources







Alternative Descriptions

HSP062-2 Series 2 Channel 6 V ESD Protection for High Speed Lines - UQFN-6L | Future Electronics
ESD Suppressor Diode Arrays 15KV 6-Pin UQFN T/R | Avnet America
Protection |Stmicroelectronics HSP062-2M6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSP062-2M6?

Additional datasheets, footprints and schematics for HSP062-2M6 are listed on our Part Details page. You can also find images and similar parts to HSP062-2M6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSP062-2M6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSP062-2M6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSP062-2M6 fall under?

The HSP062-2M6 is listed under Protections and EMI filters > ESD Protection > High-speed data lines (<1 pF).

Can I view similar or alternative parts?

You can view similar parts to HSP062-2M6 when available in the High-speed data lines (<1 pF) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSP062-2M6 you can contact the distributor directly for product support, shipping queries etc.

Is the HSP062-2M6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for HSP062-2M6 have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for HSP062-2M6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSP062-2M6 often in real-time on the comparison pages.

What if I can't find stock of HSP062-2M6?

You can fill out our help required form which you can use to request a quote for HSP062-2M6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay