HSP061-4NY8 ESD Protection by STMicroelectronics

4-line ESD protection for high speed lines

Status: Active
Series: HSP061-4NY8
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HSP061-4NY8 is a 4-channel ESD array with a rail to rail architecture designed specifically for the protection of high speed differential lines. The ultra-low variation of the capacitance ensures very low influence on signal-skew. The large bandwidth and the low reflection make it compatible with 5 Gbps. The device is packaged in μQFN-8L with a 400 μm pitch, which minimizes the PCB area.

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for RS
RS
from US$0.28
55
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for Farnell
Farnell
from US$0.44
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Flow-through routing to keep signal integrity
Ultralarge bandwidth: 6 GHz
Ultralow capacitance: 0.6 pF
Low time domain reflection
Low leakage current: 100 nA at 25 °C
Extended operating junction temperature range: -40 °C to 150 °C
Package size in mm: 2 x 1 x 0.5
RoHS compliant
Benefits High ESD robustness of the equipment Suitable for high density boards
High ESD robustness of the equipment
Suitable for high density boards
Complies with following standards MIL-STD 883G Method 3015-7 Class 3B:8 kV IEC 61000-4-2 level 4:8 kV (contact discharge)15 kV (air discharge)
MIL-STD 883G Method 3015-7 Class 3B:8 kV
8 kV
IEC 61000-4-2 level 4:8 kV (contact discharge)15 kV (air discharge)
8 kV (contact discharge)
15 kV (air discharge)

Resources







Alternative Descriptions

4-Line ESD Protection Hi-Speed Mini-QFN8 | RS
HSP061-4 Series 4 Channel 6 V ESD Protection for High Speed Lines - UQFN-8L | Future Electronics
ESD Suppressor 20KV 8-Pin Mini-QFN T/R | Avnet America
Esd Protection Device, Uqfn, 8 |Stmicroelectronics HSP061-4NY8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSP061-4NY8?

Additional datasheets, footprints and schematics for HSP061-4NY8 are listed on our Part Details page. You can also find images and similar parts to HSP061-4NY8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSP061-4NY8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSP061-4NY8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSP061-4NY8 fall under?

The HSP061-4NY8 is listed under Protections and EMI filters > ESD Protection > High-speed data lines (<1 pF).

Can I view similar or alternative parts?

You can view similar parts to HSP061-4NY8 when available in the High-speed data lines (<1 pF) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSP061-4NY8 you can contact the distributor directly for product support, shipping queries etc.

Is the HSP061-4NY8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for HSP061-4NY8 have stock available?

Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for HSP061-4NY8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSP061-4NY8 often in real-time on the comparison pages.

What if I can't find stock of HSP061-4NY8?

You can fill out our help required form which you can use to request a quote for HSP061-4NY8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay