Status: | Active |
---|---|
Series: | HSP061-4M10 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
14,065
in stock
|
Buy Now | |
element14
from US$0.12
|
14,065
in stock
|
Buy Now | |
Farnell
from US$0.11
|
14,065
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
4
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Flow-through routing to keep signal integrity |
Ultralarge bandwidth: 8.7 GHz |
Ultralow capacitance: 0.3 pF |
Low leakage current: 70 nA at 25 °C |
Extended operating junction temperature range: -40 °C to 150 °C |
Thin package: 0.5 mm max. |
RoHS compliant |
Benefits High ESD robustness of the equipment Suitable for high density boards |
High ESD robustness of the equipment |
Suitable for high density boards |
Complies with following standards MIL-STD 883G Method 3015-7 Class 3B:8 kV IEC 61000-4-2 level 4:8 kV (contact discharge)15 kV (air discharge) |
MIL-STD 883G Method 3015-7 Class 3B:8 kV |
8 kV |
IEC 61000-4-2 level 4:8 kV (contact discharge)15 kV (air discharge) |
8 kV (contact discharge) |
15 kV (air discharge) |
Product Specifications |
---|
DS9279 4-line ESD protection for high speed lines |
Technical Notes & Articles |
---|
TA0325 ESD Protection with ultra-low capacitance for high bandwidth applications |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Esd Protection Device, 15 V, Uqfn, 10 Rohs Compliant: Yes |Stmicroelectronics HSP061-4M10 | Newark Electronics |
DIODE, ESD PROT., 8KV, 6V, µQFN-10L | element14 |
ESD Suppressor Diode Arrays 15KV 10-Pin UQFN T/R | Avnet Silica |
4-Line High-Speed ESD Protection UQFN10 | RS |
HSP Series 15 V 0.8 pF Surface Mount ESD Protection Diode - UQFN-10 | Future Electronics |
Where can I find additional details, specifications and documents for a HSP061-4M10?
Additional datasheets, footprints and schematics for HSP061-4M10 are listed on our Part Details page. You can also find images and similar parts to HSP061-4M10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSP061-4M10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSP061-4M10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSP061-4M10 fall under?
The HSP061-4M10 is listed under Protections and EMI filters > ESD Protection > High-speed data lines (<1 pF).
Can I view similar or alternative parts?
You can view similar parts to HSP061-4M10 when available in the High-speed data lines (<1 pF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSP061-4M10 you can contact the distributor directly for product support, shipping queries etc.
Is the HSP061-4M10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for HSP061-4M10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for HSP061-4M10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSP061-4M10 often in real-time on the comparison pages.
What if I can't find stock of HSP061-4M10?
You can fill out our help required form which you can use to request a quote for HSP061-4M10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.