Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Altera FPGA EVMs |
Kit Contents | Adaptor Card |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | ADC to HSMC (Altera) Header Adapter Card |
Features | Direct Connection |
High Speed ADC to HSMC (Altera) Header Adaptor Card | Texas Instruments |
Adaptor Card, Altera Fpga, Eval Module | Newark Electronics |
ADAPTOR CARD, ALTERA FPGA, EVAL MODULE | element14 |
Where can I find additional details, specifications and documents for a HSMC-ADC-BRIDGE?
Additional datasheets, footprints and schematics for HSMC-ADC-BRIDGE are listed on our Part Details page. You can also find images and similar parts to HSMC-ADC-BRIDGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSMC-ADC-BRIDGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSMC-ADC-BRIDGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSMC-ADC-BRIDGE fall under?
The HSMC-ADC-BRIDGE is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to HSMC-ADC-BRIDGE when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSMC-ADC-BRIDGE you can contact the distributor directly for product support, shipping queries etc.
Is the HSMC-ADC-BRIDGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSMC-ADC-BRIDGE have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for HSMC-ADC-BRIDGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSMC-ADC-BRIDGE often in real-time on the comparison pages.
What if I can't find stock of HSMC-ADC-BRIDGE?
You can fill out our help required form which you can use to request a quote for HSMC-ADC-BRIDGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.