Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$27.65
Resistance | 330ohm |
---|---|
Product Range | HS Series |
Power Rating | 300W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | 2.5kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 45mm |
External Length / Height | 128mm |
External Width | 73mm |
Fixing Centres LxW | 59x104 |
Full Power Rating Temperature | 20°C |
Insulation Resistance | 10000mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Panel |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | 30ppm/°C |
Temperature Rise | 0.75°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating VAC | 1900V |
HSC300 330R 5% Resistance Value: 330 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 41 mm Product Height: 1.614 in Power Resistors: Aluminum Housed & Hsc | 330 Ω Wire Wound Power Resistor 41 mm | Part Number: HSC300330RJ | Internal Number: 1-1630027-1 | TE Connectivity | TE Store |
Aluminium housed resistor 300W 330R 5% | RS |
Resistor, 300W 5% 330R | Newark Electronics |
Resistor, 330 Ohm, ± 5%, 300 W, Wirewound, Power, Screw | Avnet America |
RESISTOR, 300W 5% 330R | element14 |
330 OHM 5% 300W | TTI Europe |
Where can I find additional details, specifications and documents for a HSC300330RJ?
Additional datasheets, footprints and schematics for HSC300330RJ are listed on our Part Details page. You can also find images and similar parts to HSC300330RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC300330RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC300330RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC300330RJ fall under?
The HSC300330RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC300330RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC300330RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC300330RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC300330RJ have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for HSC300330RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC300330RJ often in real-time on the comparison pages.
What if I can't find stock of HSC300330RJ?
You can fill out our help required form which you can use to request a quote for HSC300330RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.