Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$38.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.15
|
41
in stock
|
Buy Now | |
TE Store
from US$96.87
|
124
in stock
|
Buy Now | |
Newark Electronics
from US$38.64
|
41
in stock
|
Buy Now | |
element14
from US$43.35
|
41
in stock
|
Buy Now | |
Heilind Electronics
from US$47.65
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$47.65
|
4
in stock
|
Buy Now |
Resistance | 25ohm |
---|---|
Product Range | HS Series |
Power Rating | 300W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | 2.5kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSC300 25R 5% Resistance Value: 25 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 41 mm Product Height: 1.614 in Power Resistors: Aluminum Housed & Hsc | 25 Ω Wire Wound Power Resistor 41 mm | Part Number: HSC30025RJ | Internal Number: 2-1630027-8 | TE Connectivity | TE Store |
Resistor, Wirewound, 25R, 5%, 300W | Newark Electronics |
RESISTOR, WIREWOUND, 25R, 5%, 300W | element14 |
HSC300 25R 5% | Heilind Electronics |
Where can I find additional details, specifications and documents for a HSC30025RJ?
Additional datasheets, footprints and schematics for HSC30025RJ are listed on our Part Details page. You can also find images and similar parts to HSC30025RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC30025RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC30025RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC30025RJ fall under?
The HSC30025RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC30025RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC30025RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC30025RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC30025RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for HSC30025RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC30025RJ often in real-time on the comparison pages.
What if I can't find stock of HSC30025RJ?
You can fill out our help required form which you can use to request a quote for HSC30025RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.