Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$36.41
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$68.34 |
5
|
Buy Now | |
Newark Electronics | US$36.41 |
19
|
Buy Now | |
element14 | US$40.92 |
19
|
Buy Now | |
Farnell | US$41.35 |
19
|
Buy Now | |
TE Store | US$95.12 |
14
|
Buy Now | |
Rapid Electronics | US$77.95 |
4
|
Buy Now | |
Chip One Stop | US$86.30 |
4
|
Buy Now | |
Avnet America | US$68.75 |
-
|
Buy Now | |
RS Americas | US$72.48 |
-
|
Buy Now |
Resistance | 82ohm |
---|---|
Product Range | HS Series |
Power Rating | 250W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | 2.5kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 73mm |
External Length / Height | 45mm |
External Width | 109mm |
Fixing Centres LxW | 44.5x57.10 |
Fixing Hole Diameter | 5.3mm |
Insulation Resistance | 10000Mohm |
Length | 163mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Mounting | Panel |
Res, Wirewound, 82R, 5%, 2.2Kv, Stud | Newark Electronics |
RESISTOR, 250W, 82R, 5% | element14 |
HSC250 82R 5% Resistance Value: 82 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 42 mm Product Height: 1.654 in Power Resistors: Aluminum Housed & Hsa | 82 Ω Wire Wound Power Resistor 42 mm | Part Number: HSC25082RJ | Internal Number: 2-1630024-8 | TE Connectivity | TE Store |
Aluminium housed resistor 250W 82R 5% | RS |
Wirewound Resistors-Chassis Mount HSC250 82R 5% | Rapid Electronics |
Res Wirewound 82 Ohm 5% 250W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 82Ohm +/-5% 250W | TE Connectivity HSC25082RJ | RS Americas |
Where can I find additional details, specifications and documents for a HSC25082RJ?
Additional datasheets, footprints and schematics for HSC25082RJ are listed on our Part Details page. You can also find images and similar parts to HSC25082RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC25082RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC25082RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC25082RJ fall under?
The HSC25082RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC25082RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC25082RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC25082RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC25082RJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for HSC25082RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC25082RJ often in real-time on the comparison pages.
What if I can't find stock of HSC25082RJ?
You can fill out our help required form which you can use to request a quote for HSC25082RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.