Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Resistance | 47ohm |
---|---|
Product Range | HS Series |
Power Rating | 250W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | 2.2kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 73mm |
External Length / Height | 45mm |
External Width | 109mm |
Fixing Centres LxW | 44.5x57.9 |
Fixing Hole Diameter | 5.3mm |
Insulation Resistance | 10000Mohm |
Length | 163mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Mounting | Panel |
Aluminium housed resistor 250W 47R 5% | RS |
HSC250 47R 5% Resistance Value: 47 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 42 mm Product Height: 1.654 in Power Resistors: Aluminum Housed & Hsa | 47 Ω Wire Wound Power Resistor 42 mm | Part Number: HSC25047RJ | Internal Number: 3-1630024-5 | TE Connectivity | TE Store |
Resistor Wirewound, 47 Ohm, 250W, 5% | Newark Electronics |
Res Wirewound 47 Ohm 5% 250W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
RESISTOR, 250W, 47R, 5% | element14 |
Where can I find additional details, specifications and documents for a HSC25047RJ?
Additional datasheets, footprints and schematics for HSC25047RJ are listed on our Part Details page. You can also find images and similar parts to HSC25047RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC25047RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC25047RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC25047RJ fall under?
The HSC25047RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC25047RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC25047RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC25047RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC25047RJ have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for HSC25047RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC25047RJ often in real-time on the comparison pages.
What if I can't find stock of HSC25047RJ?
You can fill out our help required form which you can use to request a quote for HSC25047RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.