Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Resistance | 2.2ohm |
---|---|
Product Range | HS Series |
Power Rating | 250W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | 2.5kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 73mm |
External Length / Height | 45mm |
External Width | 109mm |
Fixing Centres LxW | 44.5x57.2 |
Fixing Hole Diameter | 5.3mm |
Insulation Resistance | 10000Mohm |
Length | 163mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Mounting | Panel |
HSC250 2R2 5% Resistance Value: 2.2 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 42 mm Product Height: 1.654 in Power Resistors: Aluminum Housed & Hsa | 2.2 Ω Wire Wound Power Resistor 42 mm | Part Number: HSC2502R2J | Internal Number: 2-1630024-2 | TE Connectivity | TE Store |
Aluminium housed resistor 250W 2R2 5% | RS |
Resistor, Wirewound, 2.2 Ohm, 250W, 5% | Newark Electronics |
Resistor, 2.2 Ohm, ± 5%, 250 W, Wirewound, Power, Screw | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 2.2Ohm +/-5% 250W | TE Connectivity HSC2502R2J | RS Americas |
RESISTOR, 250W, 2R2, 5% | Farnell |
Where can I find additional details, specifications and documents for a HSC2502R2J?
Additional datasheets, footprints and schematics for HSC2502R2J are listed on our Part Details page. You can also find images and similar parts to HSC2502R2J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC2502R2J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC2502R2J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC2502R2J fall under?
The HSC2502R2J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC2502R2J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC2502R2J you can contact the distributor directly for product support, shipping queries etc.
Is the HSC2502R2J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC2502R2J have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for HSC2502R2J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC2502R2J often in real-time on the comparison pages.
What if I can't find stock of HSC2502R2J?
You can fill out our help required form which you can use to request a quote for HSC2502R2J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.