Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$42.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.52
|
15
in stock
|
Buy Now | |
TE Store
from US$95.12
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$46.79
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$46.79
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$42.00
|
-
|
Buy Now | |
Avnet America
from US$68.75
|
-
|
Buy Now | |
RS Americas
from US$71.68
|
-
|
Buy Now | |
TTI Europe
from US$45.25
|
-
|
Buy Now |
Resistance | 22ohm |
---|---|
Product Range | HS Series |
Power Rating | 250W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | 2.2kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 73mm |
External Length / Height | 45mm |
External Width | 109mm |
Fixing Centres LxW | 44.5x57.7 |
Fixing Hole Diameter | 5.3mm |
Insulation Resistance | 10000Mohm |
Length | 163mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Panel |
Aluminium housed resistor 250W 22R 5% | RS |
HSC250 22R 5% Resistance Value: 22 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 42 mm Product Height: 1.654 in Power Resistors: Aluminum Housed & Hsa | 22 Ω Wire Wound Power Resistor 42 mm | Part Number: HSC25022RJ | Internal Number: 2-1630024-6 | TE Connectivity | TE Store |
HSC25022RJ | Heilind Electronics |
Hsc250 22R 5% |Cgs Te Connectivity HSC25022RJ | Newark Electronics |
Res Wirewound 22 Ohm 5% 250W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 22Ohm +/-5% 250W | TE Connectivity HSC25022RJ | RS Americas |
22 OHM 5% 250W | TTI Europe |
Where can I find additional details, specifications and documents for a HSC25022RJ?
Additional datasheets, footprints and schematics for HSC25022RJ are listed on our Part Details page. You can also find images and similar parts to HSC25022RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC25022RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC25022RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC25022RJ fall under?
The HSC25022RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC25022RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC25022RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC25022RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC25022RJ have stock available?
Authorised distributors including RS, TE Store, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for HSC25022RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC25022RJ often in real-time on the comparison pages.
What if I can't find stock of HSC25022RJ?
You can fill out our help required form which you can use to request a quote for HSC25022RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.