Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Resistance | 100ohm |
---|---|
Product Range | HS Series |
Power Rating | 250W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | 2.5kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 73mm |
External Length / Height | 45mm |
External Width | 109mm |
Fixing Centres LxW | 44.5x57.11 |
Fixing Hole Diameter | 5.3mm |
Insulation Resistance | 10000Mohm |
Length | 163mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Mounting | Panel |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 100Ohm +/-5% 250W | TE Connectivity HSC250100RJ | RS Americas |
HSC250 100R 5% Resistance Value: 100 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 42 mm Product Height: 1.654 in Power Resistors: Aluminum Housed & Hsa | 100 Ω Wire Wound Power Resistor 42 mm | Part Number: HSC250100RJ | Internal Number: 1630024-1 | TE Connectivity | TE Store |
Aluminium housed resistor 250W 100R 5% | RS |
Res, Wirewound, 100R, 250W, Stud | Newark Electronics |
RESISTOR, 250W, 100R, 5% | Farnell |
Where can I find additional details, specifications and documents for a HSC250100RJ?
Additional datasheets, footprints and schematics for HSC250100RJ are listed on our Part Details page. You can also find images and similar parts to HSC250100RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC250100RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC250100RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC250100RJ fall under?
The HSC250100RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC250100RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC250100RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC250100RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC250100RJ have stock available?
Authorised distributors including RS Americas, TE Store, RS, Newark Electronics and element14 have stock available or on a lead time for HSC250100RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC250100RJ often in real-time on the comparison pages.
What if I can't find stock of HSC250100RJ?
You can fill out our help required form which you can use to request a quote for HSC250100RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.