Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$23.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.11
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$32.52
|
185
in stock
|
Buy Now | |
Rapid Electronics
from US$32.35
|
185
in stock
|
Buy Now | |
Chip One Stop
from US$33.40
|
185
in stock
|
Buy Now | |
Distrelec
from US$33.77
|
185
in stock
|
Buy Now | |
TTI Europe
from US$29.99
|
36
in stock
|
Buy Now | |
TE Store
from US$69.81
|
3
in stock
|
Buy Now | |
Avnet America
from US$26.74
|
-
|
Buy Now | |
RS Americas
from US$38.43
|
-
|
Buy Now | |
element14
from US$31.20
|
-
|
Buy Now | |
Farnell
from US$23.74
|
-
|
Buy Now |
Resistance | 470ohm |
---|---|
Product Range | HS Series |
Power Rating | 200W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 45mm |
External Length / Height | 90mm |
External Width | 73mm |
Fixing Centres LxW | 57.2x70 |
Full Power Rating Temperature | 20°C |
Insulation Resistance | 10000mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Mounting | Panel |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | 30ppm/°C |
Temperature Rise | 0.75°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating VAC | 1900V |
Hsc200 470R 5% |Cgs Te Connectivity HSC200470RJ | Newark Electronics |
Wirewound Resistors-Chassis Mount HSC200 470R 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSC200 470R 5% | Distrelec |
470 OHM 5% 200W | TTI Europe |
Aluminium housed resistor 200W 470R 5% | RS |
HSC200 470R 5% Resistance Value: 470 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 42 mm Product Height: 1.654 in Power Resistors: Aluminum Housed & Hsa | 470 Ω Wire Wound Power Resistor 42 mm | Part Number: HSC200470RJ | Internal Number: 2-1630019-1 | TE Connectivity | TE Store |
Resistor, 470 Ohm, ± 5%, 200 W, Wirewound, Power, Screw | Avnet America |
HSC200 Series Aluminum Housed Stud Wire Wound Pmnt Resistor, 470Ohms +/-5% 200W | TE Connectivity HSC200470RJ | RS Americas |
RESISTOR, 200W 5% 470R | Farnell |
Where can I find additional details, specifications and documents for a HSC200470RJ?
Additional datasheets, footprints and schematics for HSC200470RJ are listed on our Part Details page. You can also find images and similar parts to HSC200470RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC200470RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC200470RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC200470RJ fall under?
The HSC200470RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC200470RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC200470RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC200470RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC200470RJ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for HSC200470RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC200470RJ often in real-time on the comparison pages.
What if I can't find stock of HSC200470RJ?
You can fill out our help required form which you can use to request a quote for HSC200470RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.