HSC20020RJ Resistors by TE Connectivity

RESISTOR WIREWOUND 20R 5% 200W

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.66

Distributor Stock
Logo for RS
RS
from US$28.73
10
in stock
Buy Now
Logo for TE Store
TE Store
from US$69.81
200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$28.66
6
in stock
Buy Now
Logo for element14
element14
from US$32.20
6
in stock
Buy Now
Logo for Farnell
Farnell
from US$30.58
6
in stock
Buy Now

Specifications

Resistance 20ohm
Product Range HS Series
Power Rating 200W
Resistance Tolerance ± 5%
Resistor Terminals Threaded Stud
Voltage Rating 1.9kV
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

HSC200 20R 5% Resistance Value: 20 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 42 mm Product Height: 1.654 in Power Resistors: Aluminum Housed & Hsa | 20 Ω Wire Wound Power Resistor 42 mm | Part Number: HSC20020RJ | Internal Number: 4-1630019-7 | TE Connectivity | TE Store
HSC Aluminium Resistor 200W 20R 5% | RS
Resistor, Wirewound, 20R, 5%, 200W | Newark Electronics
RESISTOR, WIREWOUND, 20R, 5%, 200W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSC20020RJ?

Additional datasheets, footprints and schematics for HSC20020RJ are listed on our Part Details page. You can also find images and similar parts to HSC20020RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSC20020RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC20020RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSC20020RJ fall under?

The HSC20020RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSC20020RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSC20020RJ you can contact the distributor directly for product support, shipping queries etc.

Is the HSC20020RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSC20020RJ have stock available?

Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for HSC20020RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSC20020RJ often in real-time on the comparison pages.

What if I can't find stock of HSC20020RJ?

You can fill out our help required form which you can use to request a quote for HSC20020RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay