HSC2001R0J Resistors by TE Connectivity

RESISTOR 200W 5% 1R

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.53

Distributor Stock
Logo for RS
RS
from US$39.42
5
in stock
Buy Now
Logo for TE Store
TE Store
from US$69.81
139
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$27.53
46
in stock
Buy Now
Logo for Farnell
Farnell
from US$30.14
46
in stock
Buy Now
Logo for element14
element14
from US$30.83
42
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$34.87
15
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$34.87
5
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$33.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$45.53
-
Buy Now

Specifications

Resistance 1ohm
Product Range HS Series
Power Rating 200W
Resistance Tolerance ± 5%
Resistor Terminals Threaded Stud
Voltage Rating 1.9kV
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
SVHC No SVHC (15-Jun-2015)
External Depth 45mm
External Length / Height 90mm
External Width 73mm
Fixing Centres LxW 57.2x70
Full Power Rating Temperature 20°C
Insulation Resistance 10000mohm
No. of Pins 2Pins
Operating Temperature Max 250°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +250°C
Resistor Mounting Panel
Temperature Coeff. + 50ppm/°C
Temperature Coeff. - 50ppm/°C
Temperature Rise 0.75°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating VAC 1900V

Alternative Descriptions

HSC200 1R0 5% Resistance Value: 1 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 42 mm Product Height: 1.654 in Power Resistors: Aluminum Housed & Hsa | 1 Ω Wire Wound Power Resistor 42 mm | Part Number: HSC2001R0J | Internal Number: 1-1630019-0 | TE Connectivity | TE Store
Resistor, 200W 5% 1R | Newark Electronics
RESISTOR, 200W 5% 1R | Farnell
HSC2001R0J | Heilind Electronics
Aluminium housed resistor 200W 1R0 5% | RS
Resistor, 1 Ohm, ± 5%, 200 W, Wirewound, Power, Screw | Avnet America
Aluminum Housed Stud Wire Wound Panel Mnt Resistor, 1Ohm +/-5% 200W | TE Connectivity HSC2001R0J | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSC2001R0J?

Additional datasheets, footprints and schematics for HSC2001R0J are listed on our Part Details page. You can also find images and similar parts to HSC2001R0J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSC2001R0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC2001R0J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSC2001R0J fall under?

The HSC2001R0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSC2001R0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSC2001R0J you can contact the distributor directly for product support, shipping queries etc.

Is the HSC2001R0J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSC2001R0J have stock available?

Authorised distributors including TE Store, Newark Electronics, Farnell, element14 and Heilind Electronics have stock available or on a lead time for HSC2001R0J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSC2001R0J often in real-time on the comparison pages.

What if I can't find stock of HSC2001R0J?

You can fill out our help required form which you can use to request a quote for HSC2001R0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay