Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$11.48
Resistance | 82ohm |
---|---|
Product Range | HS Series |
Power Rating | 150W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 47.5mm |
External Length / Height | 26mm |
External Width | 98mm |
Fixing Centres LxW | 58x37 |
Fixing Hole Diameter | 4.4mm |
Insulation Resistance | 10000Mohm |
Length | 122mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Mounting | Panel |
Aluminium housed resistor 150W 82R 5% | RS |
HSC150 82R 5% Resistance Value: 82 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsa | 82 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC15082RJ | Internal Number: 3-1630012-0 | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Hsc Series, 82 Ohm, 150 W, 5%, 50Ppm/ C Rohs Compliant: Yes |Holsworthy Te Connectivity HSC15082RJ | Newark Electronics |
RESISTOR, 150W, 82R, 5% | element14 |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 82Ohm +/-5% 150W | TE Connectivity HSC15082RJ | RS Americas |
Where can I find additional details, specifications and documents for a HSC15082RJ?
Additional datasheets, footprints and schematics for HSC15082RJ are listed on our Part Details page. You can also find images and similar parts to HSC15082RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC15082RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC15082RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC15082RJ fall under?
The HSC15082RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC15082RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC15082RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC15082RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC15082RJ have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for HSC15082RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC15082RJ often in real-time on the comparison pages.
What if I can't find stock of HSC15082RJ?
You can fill out our help required form which you can use to request a quote for HSC15082RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.