Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$11.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.90
|
2
in stock
|
Buy Now | |
element14
from US$13.62
|
376
in stock
|
Buy Now | |
Farnell
from US$13.80
|
376
in stock
|
Buy Now | |
TE Store
from US$28.36
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$11.71
|
12
in stock
|
Buy Now | |
RS Americas
from US$13.20
|
12
in stock
|
Buy Now | |
Avnet America
from US$13.58
|
-
|
Buy Now | |
TTI Europe
from US$14.33
|
-
|
Buy Now |
Resistance | 6.8ohm |
---|---|
Product Range | HS Series |
Power Rating | 150W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 47.5mm |
External Length / Height | 26mm |
External Width | 98mm |
Fixing Centres LxW | 58x37 |
Fixing Hole Diameter | 4.4mm |
Insulation Resistance | 10000Mohm |
Length | 122mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Mounting | Panel |
RESISTOR, 150W, 6R8, 5% | element14 |
HSC150 6R8 5% Resistance Value: 6.8 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsa | 6.8 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC1506R8J | Internal Number: 1-1630012-3 | TE Connectivity | TE Store |
Resistor, 6R8, 150W, Wirewound | Newark Electronics |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 6.8Ohm +/-5% 150W | TE Connectivity HSC1506R8J | RS Americas |
Aluminium housed resistor 150W 6R8 5% | RS |
Res Wirewound 6.8 Ohm 5% 150W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
6.8 OHM 5% 150W | TTI Europe |
Where can I find additional details, specifications and documents for a HSC1506R8J?
Additional datasheets, footprints and schematics for HSC1506R8J are listed on our Part Details page. You can also find images and similar parts to HSC1506R8J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC1506R8J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC1506R8J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC1506R8J fall under?
The HSC1506R8J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC1506R8J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC1506R8J you can contact the distributor directly for product support, shipping queries etc.
Is the HSC1506R8J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC1506R8J have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and RS Americas have stock available or on a lead time for HSC1506R8J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC1506R8J often in real-time on the comparison pages.
What if I can't find stock of HSC1506R8J?
You can fill out our help required form which you can use to request a quote for HSC1506R8J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.