Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$11.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.05
|
7
in stock
|
Buy Now | |
RS Americas
from US$12.57
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$11.26
|
-
|
Buy Now | |
Avnet America
from US$20.50
|
-
|
Buy Now | |
element14
from US$13.09
|
-
|
Buy Now | |
TTI Europe
from US$13.29
|
-
|
Buy Now | |
TE Store
from US$28.36
|
-
|
Buy Now | |
Farnell
from US$12.56
|
-
|
Buy Now |
Resistance | 3.3ohm |
---|---|
Product Range | HS Series |
Power Rating | 150W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 47.5mm |
External Length / Height | 26mm |
External Width | 98mm |
Fixing Centres LxW | 58x37 |
Fixing Hole Diameter | 4.4mm |
Insulation Resistance | 10000Mohm |
Length | 122mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Mounting | Panel |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 3.3Ohm +/-5% 150W | TE Connectivity HSC1503R3J | RS Americas |
Aluminium housed resistor 150W 3R3 5% | RS |
Resistor, Wirewound, 3.3 Ohm, 150W, 5% | Newark Electronics |
Resistor, 3.3 Ohm, ± 5%, 150 W, Wirewound, Power, Solder Lug | Avnet America |
RESISTOR, 150W, 3R3, 5% | element14 |
3.3 OHM 5% 150W | TTI Europe |
HSC150 3R3 5% Resistance Value: 3.3 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsa | 3.3 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC1503R3J | Internal Number: 2-1630012-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HSC1503R3J?
Additional datasheets, footprints and schematics for HSC1503R3J are listed on our Part Details page. You can also find images and similar parts to HSC1503R3J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC1503R3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC1503R3J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC1503R3J fall under?
The HSC1503R3J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC1503R3J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC1503R3J you can contact the distributor directly for product support, shipping queries etc.
Is the HSC1503R3J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC1503R3J have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for HSC1503R3J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC1503R3J often in real-time on the comparison pages.
What if I can't find stock of HSC1503R3J?
You can fill out our help required form which you can use to request a quote for HSC1503R3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.