Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$11.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.12
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$11.56
|
288
in stock
|
Buy Now | |
element14
from US$13.08
|
188
in stock
|
Buy Now | |
Farnell
from US$12.97
|
188
in stock
|
Buy Now | |
TE Store
from US$28.36
|
123
in stock
|
Buy Now | |
RS Americas
from US$12.49
|
6
in stock
|
Buy Now | |
Avnet America
from US$20.50
|
-
|
Buy Now |
Resistance | 33ohm |
---|---|
Product Range | HS Series |
Power Rating | 150W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 2.5kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 47.5mm |
External Length / Height | 26mm |
External Width | 98mm |
Fixing Centres LxW | 58x37 |
Fixing Hole Diameter | 4.4mm |
Insulation Resistance | 10000Mohm |
Length | 122mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Mounting | Panel |
Res, Wirewound, 33R, 5%, 2.5Kv, Solder | Newark Electronics |
RESISTOR, 150W, 33R, 5% | element14 |
HSC150 33R 5% Resistance Value: 33 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsa | 33 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC15033RJ | Internal Number: 1-1630012-4 | TE Connectivity | TE Store |
Aluminium housed resistor 150W 33R 5% | RS |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 33Ohm +/-5% 150W | TE Connectivity HSC15033RJ | RS Americas |
Resistor, 33 Ohm, ± 5%, 150 W, Wirewound, Power, Solder Lug | Avnet America |
Where can I find additional details, specifications and documents for a HSC15033RJ?
Additional datasheets, footprints and schematics for HSC15033RJ are listed on our Part Details page. You can also find images and similar parts to HSC15033RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC15033RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC15033RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC15033RJ fall under?
The HSC15033RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC15033RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC15033RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC15033RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC15033RJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for HSC15033RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC15033RJ often in real-time on the comparison pages.
What if I can't find stock of HSC15033RJ?
You can fill out our help required form which you can use to request a quote for HSC15033RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.