Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$10.87
Resistance | 220ohm |
---|---|
Product Range | HS Series |
Power Rating | 150W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 47.5mm |
External Length / Height | 26mm |
External Width | 98mm |
Fixing Centres LxW | 58x37 |
Fixing Hole Diameter | 4.4mm |
Insulation Resistance | 10000Mohm |
Length | 122mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Mounting | Panel |
Aluminum housed resistor 150W 220R 5% | TE Connectivity HSC150220RJ | RS Americas |
HSC150 220R 5% Resistance Value: 220 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsa | 220 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC150220RJ | Internal Number: 3-1630012-2 | TE Connectivity | TE Store |
Wirewound Resistor,axial,220 Ohm,150 W | Newark Electronics |
Res Wirewound 220 Ohm 5% 150W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
RESISTOR, 150W, 220R, 5% | element14 |
Where can I find additional details, specifications and documents for a HSC150220RJ?
Additional datasheets, footprints and schematics for HSC150220RJ are listed on our Part Details page. You can also find images and similar parts to HSC150220RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC150220RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC150220RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC150220RJ fall under?
The HSC150220RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC150220RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC150220RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC150220RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC150220RJ have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for HSC150220RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC150220RJ often in real-time on the comparison pages.
What if I can't find stock of HSC150220RJ?
You can fill out our help required form which you can use to request a quote for HSC150220RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.