Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$10.87
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$17.00 |
62
|
Buy Now | |
Chip One Stop | US$13.60 |
130
|
Buy Now | |
TE Store | US$28.36 |
112
|
Buy Now | |
Heilind Electronics | US$14.61 |
15
|
Buy Now | |
Newark Electronics | US$11.71 |
12
|
Buy Now | |
Heilind Electronics Asia | US$14.61 |
5
|
Buy Now | |
RS Americas | US$12.34 |
4
|
Buy Now | |
Avnet America | US$10.87 |
-
|
Buy Now | |
element14 | US$13.22 |
-
|
Buy Now | |
Farnell | US$12.59 |
-
|
Buy Now |
Resistance | 100ohm |
---|---|
Product Range | HS Series |
Power Rating | 150W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 2.5kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
HSC150 100R 5% Resistance Value: 100 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsa | 100 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC150100RJ | Internal Number: 1630012-1 | TE Connectivity | TE Store |
Aluminium housed resistor 150W 100R 5% | RS |
HSC150 100R 5% | Heilind Electronics |
Wirewound Resistor, 100 Ohm, 150W, 5% | Newark Electronics |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 100Ohm +/-5% 150W | TE Connectivity HSC150100RJ | RS Americas |
Resistor, 100 Ohm, ± 5%, 150 W, Wirewound, Power, Solder Lug | Avnet America |
RESISTOR, 150W, 100R, 5% | element14 |
Where can I find additional details, specifications and documents for a HSC150100RJ?
Additional datasheets, footprints and schematics for HSC150100RJ are listed on our Part Details page. You can also find images and similar parts to HSC150100RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC150100RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC150100RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC150100RJ fall under?
The HSC150100RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC150100RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC150100RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC150100RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC150100RJ have stock available?
Authorised distributors including Chip One Stop, TE Store, RS, Heilind Electronics and Newark Electronics have stock available or on a lead time for HSC150100RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC150100RJ often in real-time on the comparison pages.
What if I can't find stock of HSC150100RJ?
You can fill out our help required form which you can use to request a quote for HSC150100RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.