Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$4.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.53
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$11.80
|
228
in stock
|
Buy Now | |
Chip One Stop
from US$8.13
|
228
in stock
|
Buy Now | |
Distrelec
from US$11.25
|
228
in stock
|
Buy Now | |
TE Store
from US$18.69
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$4.89
|
16
in stock
|
Buy Now | |
RS Americas
from US$9.56
|
16
in stock
|
Buy Now | |
element14
from US$8.76
|
16
in stock
|
Buy Now | |
Farnell
from US$8.31
|
16
in stock
|
Buy Now | |
Avnet America
from US$7.38
|
-
|
Buy Now |
Resistance | 0.47ohm |
---|---|
Product Range | HS Series |
Power Rating | 100W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 26mm |
External Length / Height | 65.5mm |
External Width | 47.5mm |
Fixing Centres LxW | 35x37 |
Full Power Rating Temperature | 20°C |
Insulation Resistance | 10000mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Mounting | Panel |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Temperature Rise | 1.1°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating VAC | 1900V |
Wirewound Resistors-Chassis Mount HSC100 R47 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSC100 0R47 5% | Distrelec |
HSC100 R47 5% Resistance Value: .47 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in 0.47 Ω Wire Wound Power Resistor 26 mm | Power Resistors: Aluminum Housed & Hsc | Part Number: HSC100R47J | Internal Number: 5-1625999-3 | TE Connectivity | TE Store |
Resistor, 100W 5% 0R47 | Newark Electronics |
ALUM Housed Solder Lug Wire Wound Pmnt Resistor,470mOhm +/-5% 100W | TE Connectivity HSC100R47J | RS Americas |
RESISTOR, 100W 5% 0R47 | element14 |
Aluminium housed resistor 100W 0R47 5% | RS |
Res Wirewound 0.47 Ohm 5% 100W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a HSC100R47J?
Additional datasheets, footprints and schematics for HSC100R47J are listed on our Part Details page. You can also find images and similar parts to HSC100R47J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC100R47J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC100R47J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC100R47J fall under?
The HSC100R47J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC100R47J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC100R47J you can contact the distributor directly for product support, shipping queries etc.
Is the HSC100R47J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC100R47J have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for HSC100R47J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC100R47J often in real-time on the comparison pages.
What if I can't find stock of HSC100R47J?
You can fill out our help required form which you can use to request a quote for HSC100R47J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.