Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$7.62
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$10.08 |
14
|
Buy Now | |
TE Store | US$18.69 |
461
|
Buy Now | |
Newark Electronics | US$7.62 |
58
|
Buy Now | |
element14 | US$8.36 |
42
|
Buy Now | |
Farnell | US$8.42 |
42
|
Buy Now | |
Heilind Electronics | US$9.63 |
18
|
Buy Now | |
Heilind Electronics Asia | US$9.63 |
6
|
Buy Now | |
Rapid Electronics | US$12.88 |
1
|
Buy Now | |
Chip One Stop | US$16.90 |
1
|
Buy Now | |
Avnet America | US$13.51 |
-
|
Buy Now | |
RS Americas | US$15.65 |
-
|
Buy Now | |
Distrelec | US$11.32 |
-
|
Buy Now |
Resistance | 0.1ohm |
---|---|
Product Range | HS Series |
Power Rating | 100W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 26mm |
External Length / Height | 65.5mm |
External Width | 47.5mm |
Fixing Centres LxW | 35x37 |
Full Power Rating Temperature | 20°C |
Insulation Resistance | 10000mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Mounting | Panel |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Temperature Rise | 1.1°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating VAC | 1900V |
HSC100 R10 5% Resistance Value: .1 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in 0.1 Ω Wire Wound Power Resistor 26 mm | Power Resistors: Aluminum Housed & Hsc | Part Number: HSC100R10J | Internal Number: 5-1625999-0 | TE Connectivity | TE Store |
Wirewound Resistor, 0.1 Ohm, 100W, 5% | Newark Electronics |
RESISTOR, 100W 5% 0R1 | element14 |
HSC100R10J | Heilind Electronics |
Aluminium housed resistor 100W 0R10 5% | RS |
Wirewound Resistors-Chassis Mount HSC100 R10 5% | Rapid Electronics |
Resistor, 100 Milliohm, ± 5%, 100 W, Wirewound, Power, Solder Lug | Avnet America |
ALUM Housed Solder Lug Wire Wound Pmnt Resistor,100mOhm +/-5% 100W | TE Connectivity HSC100R10J | RS Americas |
TE Connectivity - AMP Wirewound Resistor HSC100 0R10 5% | Distrelec |
Where can I find additional details, specifications and documents for a HSC100R10J?
Additional datasheets, footprints and schematics for HSC100R10J are listed on our Part Details page. You can also find images and similar parts to HSC100R10J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC100R10J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC100R10J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC100R10J fall under?
The HSC100R10J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC100R10J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC100R10J you can contact the distributor directly for product support, shipping queries etc.
Is the HSC100R10J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC100R10J have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for HSC100R10J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC100R10J often in real-time on the comparison pages.
What if I can't find stock of HSC100R10J?
You can fill out our help required form which you can use to request a quote for HSC100R10J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.