HSC1008R2J Resistors by TE Connectivity

RESISTOR WIREWOUND 8R2 5% 100W

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.71

Distributor Stock
Logo for Farnell
Farnell
from US$8.18
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$9.62
10
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$9.62
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.71
-
Buy Now
Logo for element14
element14
from US$8.68
-
Buy Now
Logo for TE Store
TE Store
from US$18.68
-
Buy Now

Specifications

Resistance 8.2ohm
Product Range HS Series
Power Rating 100W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 1.9kV
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

HSC1008R2J | Heilind Electronics
Res, Wirewound, 8R2, 100W, Solder | Newark Electronics
RESISTOR, WIREWOUND, 8R2, 5%, 100W | element14
HSC100 8R2 5% Resistance Value: 8.2 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsc | 8.2 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC1008R2J | Internal Number: 4-1625999-9 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSC1008R2J?

Additional datasheets, footprints and schematics for HSC1008R2J are listed on our Part Details page. You can also find images and similar parts to HSC1008R2J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSC1008R2J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC1008R2J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSC1008R2J fall under?

The HSC1008R2J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSC1008R2J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSC1008R2J you can contact the distributor directly for product support, shipping queries etc.

Is the HSC1008R2J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSC1008R2J have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and TE Store have stock available or on a lead time for HSC1008R2J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSC1008R2J often in real-time on the comparison pages.

What if I can't find stock of HSC1008R2J?

You can fill out our help required form which you can use to request a quote for HSC1008R2J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay