Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$6.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.41
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.66
|
2,237
in stock
|
Buy Now | |
Chip One Stop
from US$6.35
|
2,237
in stock
|
Buy Now | |
Distrelec
from US$9.29
|
2,237
in stock
|
Buy Now | |
TE Store
from US$18.69
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$7.72
|
32
in stock
|
Buy Now | |
Heilind Electronics
from US$9.63
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.63
|
5
in stock
|
Buy Now | |
Avnet America
from US$7.16
|
-
|
Buy Now | |
element14
from US$8.08
|
-
|
Buy Now |
Resistance | 4ohm |
---|---|
Product Range | HS Series |
Power Rating | 100W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
Wirewound Resistors-Chassis Mount HSC100 4R0 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSC100 4R0 5% | Distrelec |
HSC100 4R0 5% Resistance Value: 4 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsc | 4 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC1004R0J | Internal Number: 6-1625999-4 | TE Connectivity | TE Store |
Res, Wirewound, 4R, 100W, Solder | Newark Electronics |
HSC100 4R0 5% | Heilind Electronics |
Resistor, 4 Ohm, ± 5%, 100 W, Wirewound, Power, Solder Lug | Avnet America |
Where can I find additional details, specifications and documents for a HSC1004R0J?
Additional datasheets, footprints and schematics for HSC1004R0J are listed on our Part Details page. You can also find images and similar parts to HSC1004R0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC1004R0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC1004R0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC1004R0J fall under?
The HSC1004R0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC1004R0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC1004R0J you can contact the distributor directly for product support, shipping queries etc.
Is the HSC1004R0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC1004R0J have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for HSC1004R0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC1004R0J often in real-time on the comparison pages.
What if I can't find stock of HSC1004R0J?
You can fill out our help required form which you can use to request a quote for HSC1004R0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.