Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$7.73
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$12.71 |
243
|
Buy Now | |
TE Store | US$18.68 |
758
|
Buy Now | |
RS Americas | US$9.63 |
15
|
Buy Now | |
Heilind Electronics | US$9.62 |
15
|
Buy Now | |
Heilind Electronics Asia | US$9.62 |
5
|
Buy Now | |
Newark Electronics | US$7.73 |
-
|
Buy Now | |
TTI Europe | US$8.85 |
-
|
Buy Now | |
element14 | US$8.82 |
-
|
Buy Now | |
Farnell | US$10.44 |
-
|
Buy Now |
Resistance | 3.3ohm |
---|---|
Product Range | HS Series |
Power Rating | 100W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 26mm |
External Length / Height | 65.5mm |
External Width | 47.5mm |
Fixing Centres LxW | 35x37 |
Full Power Rating Temperature | 20°C |
Insulation Resistance | 10000mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Mounting | Panel |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Temperature Rise | 1.1°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating VAC | 1900V |
HSC100 3R3 5% Resistance Value: 3.3 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsc | 3.3 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC1003R3J | Internal Number: 3-1625999-3 | TE Connectivity | TE Store |
Aluminium housed resistor 100W 3R3 5% | RS |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 3.3Ohm +/-5% 100W | TE Connectivity HSC1003R3J | RS Americas |
HSC1003R3J | Heilind Electronics |
Resistors, Wirewound, 3.3 Ohm, 50W, 5% | Newark Electronics |
3.3 OHM 5% 100W | TTI Europe |
RESISTOR, 100W 5% 3R3 | element14 |
Where can I find additional details, specifications and documents for a HSC1003R3J?
Additional datasheets, footprints and schematics for HSC1003R3J are listed on our Part Details page. You can also find images and similar parts to HSC1003R3J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC1003R3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC1003R3J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC1003R3J fall under?
The HSC1003R3J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC1003R3J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC1003R3J you can contact the distributor directly for product support, shipping queries etc.
Is the HSC1003R3J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC1003R3J have stock available?
Authorised distributors including TE Store, RS, RS Americas, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for HSC1003R3J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC1003R3J often in real-time on the comparison pages.
What if I can't find stock of HSC1003R3J?
You can fill out our help required form which you can use to request a quote for HSC1003R3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.