HSC1002K7J Resistors by TE Connectivity

RESISTOR WIREWOUND 2K7 5% 100W

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.25

Distributor Stock
Logo for RS
RS
from US$9.88
No stock
Buy Now
Logo for element14
element14
from US$9.15
18
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.70
18
in stock
Buy Now
Logo for TE Store
TE Store
from US$18.68
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.25
-
Buy Now
Logo for RS Americas
RS Americas
from US$15.99
-
Buy Now

Specifications

Resistance 2.7kohm
Product Range HS Series
Power Rating 100W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 1.9kV
Resistor Element Material Wirewound
Temperature Coefficient ± 30ppm/°C
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

RESISTOR, WIREWOUND, 2K7, 5%, 100W | element14
HSC100 2K7 5% Resistance Value: 2.7K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsc | 2.7K Ω Wire Wound Power Resistor 26 mm | Part Number: HSC1002K7J | Internal Number: 2-1625999-5 | TE Connectivity | TE Store
HSC Aluminium Resistor 100W 2K7 5% | RS
Res, Wirewound, 2K7, 100W, Solder | Newark Electronics
Resistor, Aluminum Housed Solder Lug Panel Mount, 2.7kOhm +/-5% 100W | TE Connectivity HSC1002K7J | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSC1002K7J?

Additional datasheets, footprints and schematics for HSC1002K7J are listed on our Part Details page. You can also find images and similar parts to HSC1002K7J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSC1002K7J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC1002K7J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSC1002K7J fall under?

The HSC1002K7J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSC1002K7J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSC1002K7J you can contact the distributor directly for product support, shipping queries etc.

Is the HSC1002K7J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSC1002K7J have stock available?

Authorised distributors including element14, Farnell, TE Store, RS and Newark Electronics have stock available or on a lead time for HSC1002K7J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSC1002K7J often in real-time on the comparison pages.

What if I can't find stock of HSC1002K7J?

You can fill out our help required form which you can use to request a quote for HSC1002K7J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay