Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$8.85
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$9.23 |
13
|
Buy Now | |
TE Store | US$18.68 |
91
|
Buy Now | |
Farnell | US$9.01 |
20
|
Buy Now | |
element14 | US$8.87 |
18
|
Buy Now | |
Heilind Electronics | US$9.62 |
15
|
Buy Now | |
Heilind Electronics Asia | US$9.62 |
5
|
Buy Now | |
Newark Electronics | US$12.92 |
2
|
Buy Now | |
Chip One Stop | US$14.20 |
2
|
Buy Now | |
Avnet America | US$11.35 |
-
|
Buy Now | |
RS Americas | US$15.64 |
-
|
Buy Now | |
Distrelec | US$11.30 |
-
|
Buy Now | |
TTI Europe | US$8.85 |
-
|
Buy Now |
Resistance | 1.5ohm |
---|---|
Product Range | HS Series |
Power Rating | 100W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Resistor Mounting | Panel |
HSC100 1R5 5% Resistance Value: 1.5 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsc | 1.5 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC1001R5J | Internal Number: 1-1625999-5 | TE Connectivity | TE Store |
RESISTOR, 1R5, 100W, CHASIS | Farnell |
HSC1001R5J | Heilind Electronics |
Aluminium housed resistor 100W 1R5 5% | RS |
Hsc100 1R5 5% Rohs Compliant: Yes |Cgs Te Connectivity HSC1001R5J | Newark Electronics |
Res Wirewound 1.5 Ohm 5% 100W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Resistor,1.5Ohm +/-5% 100W | TE Connectivity HSC1001R5J | RS Americas |
TE Connectivity - AMP Wirewound Resistor HSC100 1R5 5% | Distrelec |
1.5 OHM 5% 100W | TTI Europe |
Where can I find additional details, specifications and documents for a HSC1001R5J?
Additional datasheets, footprints and schematics for HSC1001R5J are listed on our Part Details page. You can also find images and similar parts to HSC1001R5J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC1001R5J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC1001R5J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC1001R5J fall under?
The HSC1001R5J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC1001R5J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC1001R5J you can contact the distributor directly for product support, shipping queries etc.
Is the HSC1001R5J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC1001R5J have stock available?
Authorised distributors including TE Store, Farnell, element14, Heilind Electronics and RS have stock available or on a lead time for HSC1001R5J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC1001R5J often in real-time on the comparison pages.
What if I can't find stock of HSC1001R5J?
You can fill out our help required form which you can use to request a quote for HSC1001R5J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.